TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies DSP30-24

Description
Win Source Part Number: 975861-DSP30-24 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DSP (7.5-100W) Features: Adjustable Output, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Output 1: 24V Efficiency: 83% Temperature Range - Operating: -25°C ~ 71°C (With Derating) Dimension: 2.19" L x 2.09" W x 3.58" H (55.6mm x 53.1mm x 90.9mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Mfr: TDK-Lambda Americas Inc Other Names: 285-1231,DSP3024 Base Product Number: DSP30 Approval Agency: CE AC Voltage - Input: 90 ~ 264 VAC DC Voltage - Input (Min): 120V DC Voltage - Input (Max): 370V
Request a Quote Datasheet
Description
Win Source Part Number: 975861-DSP30-24 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DSP (7.5-100W) Features: Adjustable Output, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Output 1: 24V Efficiency: 83% Temperature Range - Operating: -25°C ~ 71°C (With Derating) Dimension: 2.19" L x 2.09" W x 3.58" H (55.6mm x 53.1mm x 90.9mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Mfr: TDK-Lambda Americas Inc Other Names: 285-1231,DSP3024 Base Product Number: DSP30 Approval Agency: CE AC Voltage - Input: 90 ~ 264 VAC DC Voltage - Input (Min): 120V DC Voltage - Input (Max): 370V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 975861-DSP30-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
975861-DSP30-24
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 975861-DSP30-24
Win Source Part Number: 975861-DSP30-24 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DSP (7.5-100W) Features: Adjustable Output, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Output 1: 24V Efficiency: 83% Temperature Range - Operating: -25°C ~ 71°C (With Derating) Dimension: 2.19" L x 2.09" W x 3.58" H (55.6mm x 53.1mm x 90.9mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Mfr: TDK-Lambda Americas Inc Other Names: 285-1231,DSP3024 Base Product Number: DSP30 Approval Agency: CE AC Voltage - Input: 90 ~ 264 VAC DC Voltage - Input (Min): 120V DC Voltage - Input (Max): 370V

Win Source Part Number: 975861-DSP30-24
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: DSP (7.5-100W)
Features: Adjustable Output, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30W
Input Type: AC or DC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Output 1: 24V
Efficiency: 83%
Temperature Range - Operating: -25°C ~ 71°C (With Derating)
Dimension: 2.19" L x 2.09" W x 3.58" H (55.6mm x 53.1mm x 90.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Mfr: TDK-Lambda Americas Inc
Other Names: 285-1231,DSP3024
Base Product Number: DSP30
Approval Agency: CE
AC Voltage - Input: 90 ~ 264 VAC
DC Voltage - Input (Min): 120V
DC Voltage - Input (Max): 370V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 975861-DSP30-24
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR4780Z - ICE2QR4780Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details