TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies DRL10-24-1

Description
Win Source Part Number: 1113290-DRL10-24-1 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DRL (10-100W) Features: Universal Input Package: Bulk Applications: Hazardous Locations, ITE (Commercial) Standard Package: 1 Power (Watts): 10W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 420mA Voltage - Output 1: 24V Efficiency: 87% Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 2.19" L x 0.71" W x 3.58" H (55.6mm x 18.0mm x 91.0mm) Alternative Parts (Cross-Reference): DRL-10-24-1; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-2644 Base Product Number: DRL10 Approval Agency: CE AC Voltage - Input: 85 ~ 264 VAC DC Voltage - Input (Min): 120V DC Voltage - Input (Max): 373V
Request a Quote Datasheet
Description
Win Source Part Number: 1113290-DRL10-24-1 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DRL (10-100W) Features: Universal Input Package: Bulk Applications: Hazardous Locations, ITE (Commercial) Standard Package: 1 Power (Watts): 10W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 420mA Voltage - Output 1: 24V Efficiency: 87% Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 2.19" L x 0.71" W x 3.58" H (55.6mm x 18.0mm x 91.0mm) Alternative Parts (Cross-Reference): DRL-10-24-1; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-2644 Base Product Number: DRL10 Approval Agency: CE AC Voltage - Input: 85 ~ 264 VAC DC Voltage - Input (Min): 120V DC Voltage - Input (Max): 373V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1113290-DRL10-24-1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1113290-DRL10-24-1
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1113290-DRL10-24-1
Win Source Part Number: 1113290-DRL10-24-1 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DRL (10-100W) Features: Universal Input Package: Bulk Applications: Hazardous Locations, ITE (Commercial) Standard Package: 1 Power (Watts): 10W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 420mA Voltage - Output 1: 24V Efficiency: 87% Temperature Range - Operating: -20°C ~ 71°C (With Derating) Dimension: 2.19" L x 0.71" W x 3.58" H (55.6mm x 18.0mm x 91.0mm) Alternative Parts (Cross-Reference): DRL-10-24-1; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-2644 Base Product Number: DRL10 Approval Agency: CE AC Voltage - Input: 85 ~ 264 VAC DC Voltage - Input (Min): 120V DC Voltage - Input (Max): 373V

Win Source Part Number: 1113290-DRL10-24-1
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: DRL (10-100W)
Features: Universal Input
Package: Bulk
Applications: Hazardous Locations, ITE (Commercial)
Standard Package: 1
Power (Watts): 10W
Input Type: AC or DC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 420mA
Voltage - Output 1: 24V
Efficiency: 87%
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Dimension: 2.19" L x 0.71" W x 3.58" H (55.6mm x 18.0mm x 91.0mm)
Alternative Parts (Cross-Reference): DRL-10-24-1;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: TDK-Lambda Americas Inc
Other Names: 285-2644
Base Product Number: DRL10
Approval Agency: CE
AC Voltage - Input: 85 ~ 264 VAC
DC Voltage - Input (Min): 120V
DC Voltage - Input (Max): 373V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1113290-DRL10-24-1
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs - ICE5ASAG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 129 C (-40 to 264 F)
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details