TDK-Lambda Americas Inc., High Power Division Off - Board Modules - DRF480241/HL DRF480241/HL

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058309-DRF480241/HL Length: 115.062 mm Approvals: CE Height: 123.444 mm Isolation Voltage: 3 kV Number of Outputs: 1 Voltage - Output 1: 24 V Efficiency: 94 % Output Power: 480 W Width: 82.042 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): PSE-3000-48-B; DRF240241/HL; VBM-360-24; DSA480PS48; VBM-360-48-CNF; VBM-360-24-CNF; S8VK-G24024DRF-480-2 4-1/HL; DRF480-24-1/HL; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: DIN Rail RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (AC): 264 V REACH SVHC: Unknown Max Power Dissipation: 480 W Max Output Current: 20 A Current - Output 1: 20 A Max Output Power: 480 W Min Input Voltage (AC): 85 V
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058309-DRF480241/HL Length: 115.062 mm Approvals: CE Height: 123.444 mm Isolation Voltage: 3 kV Number of Outputs: 1 Voltage - Output 1: 24 V Efficiency: 94 % Output Power: 480 W Width: 82.042 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): PSE-3000-48-B; DRF240241/HL; VBM-360-24; DSA480PS48; VBM-360-48-CNF; VBM-360-24-CNF; S8VK-G24024DRF-480-2 4-1/HL; DRF480-24-1/HL; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: DIN Rail RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (AC): 264 V REACH SVHC: Unknown Max Power Dissipation: 480 W Max Output Current: 20 A Current - Output 1: 20 A Max Output Power: 480 W Min Input Voltage (AC): 85 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Off - Board Modules - DRF480241/HL - 1058309-DRF480241/HL - Win Source Electronics
Laguna Hills, CA, United States
Off - Board Modules - DRF480241/HL
1058309-DRF480241/HL
Off - Board Modules - DRF480241/HL 1058309-DRF480241/HL
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058309-DRF480241/HL Length: 115.062 mm Approvals: CE Height: 123.444 mm Isolation Voltage: 3 kV Number of Outputs: 1 Voltage - Output 1: 24 V Efficiency: 94 % Output Power: 480 W Width: 82.042 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): PSE-3000-48-B; DRF240241/HL; VBM-360-24; DSA480PS48; VBM-360-48-CNF; VBM-360-24-CNF; S8VK-G24024DRF-480-2 4-1/HL; DRF480-24-1/HL; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: DIN Rail RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (AC): 264 V REACH SVHC: Unknown Max Power Dissipation: 480 W Max Output Current: 20 A Current - Output 1: 20 A Max Output Power: 480 W Min Input Voltage (AC): 85 V

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058309-DRF480241/HL
Length: 115.062 mm
Approvals: CE
Height: 123.444 mm
Isolation Voltage: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24 V
Efficiency: 94 %
Output Power: 480 W
Width: 82.042 mm
Categories: Off-Board Modules
Alternative Parts (Cross-Reference): PSE-3000-48-B; DRF240241/HL; VBM-360-24; DSA480PS48; VBM-360-48-CNF; VBM-360-24-CNF; S8VK-G24024DRF-480-24-1/HL; DRF480-24-1/HL;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: DIN Rail
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (AC): 264 V
REACH SVHC: Unknown
Max Power Dissipation: 480 W
Max Output Current: 20 A
Current - Output 1: 20 A
Max Output Power: 480 W
Min Input Voltage (AC): 85 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1058309-DRF480241/HL
Product Name Off - Board Modules - DRF480241/HL
Output Power 480 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3122 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5681N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS202B1MB V50 - TLS202B1MB V50 - Infineon Technologies AG
Specs
Package Type Other; PG-SCT595-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details