The DPX40-48T3312 is a 40W isolated DIN-rail mount DC-DC converter with a triple output of 3.3V and ±12V, designed for operation from a 36V to 75V DC input. It features 1600Vdc input-to-output isolation, convection cooling, and operates from -40°C to +85°C with derating at higher temperatures. The unit meets EN55032-B conducted and radiated EMC limits, is certified for CE and UKCA compliance, and fulfills MIL-STD-810F shock and vibration standards. Its dimensions are 24.5 mm width, 57.6 mm height, and 125.0 mm depth, with a weight of 182 g. Ripple and noise are limited to 50 mV peak-to-peak on the main output and 75 mV peak-to-peak on the auxiliary outputs, and it includes hiccup-mode overcurrent and short-circuit protection with auto-recovery. The remote on/off function supports negative logic, as indicated by the part suffix.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX40-48T3312 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 3.3 to 12.0 volts |