TDK-Lambda Europe GmbH DINRail mount DC-DC converters DPX40-24WSP3

Description
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control
Request a Quote Datasheet
Description
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DINRail mount DC-DC converters - DPX40-24WSP3 - TDK-Lambda Europe GmbH
Achern, Germany
DINRail mount DC-DC converters
DPX40-24WSP3
DINRail mount DC-DC converters DPX40-24WSP3
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control

These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.

Features

  • Meet EN55022 Class B
  • Input fuse protection
  • Input reverse polarity protection
  • Input in-rush current protection
  • Overload and short circuit protection
  • Over voltage protection
  • Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15
  • I/O-isolation 1600 VDC
  • Output DC-OK indicator

Applications for this product

  • Factory Automation / Process Control
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number DPX40-24WSP3
Product Name DINRail mount DC-DC converters
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
180W-702W Isolated DC-DC converters - PAF600F48 12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 100 C (212 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
DINRail mount DC-DC converters - DPX20-24WS12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 12.0 volts
View Details