The DPX30-24WS3P3 is a 30W single-output DIN rail mount DC-DC converter designed for industrial control and automation systems, providing a 3.3V DC output at up to 6000mA. It operates from a 10-40V DC input with 84% efficiency, features 1600 VDC I/O isolation, and meets EN55022 Class B emissions standards. The unit includes input fuse, reverse polarity, over-load, short-circuit, and over-voltage protection, with an output DC-OK indicator. It mounts on DIN rail TS-35/7.5 or TS-35/15, measures 57.6 x 24.5 x 125.0 mm, weighs 170g, and uses screw terminals for connections. Operating temperature ranges from -40°C to 67°C without derating. Convection cooling, and third-party safety certification is CE. The Remote On/Off control is positive logic by default.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX30-24WS3P3 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 3.3 volts |