TDK-Lambda Europe GmbH DINRail mount DC-DC converters DPX30-24WS15

Description
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control
Request a Quote
Description
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DPX30-24WS15 is a 30W single-output DIN rail mount DC-DC converter designed for industrial control and automation systems, operating from a 24V nominal input range of 10 to 40VDC. It provides a 15V output at up to 2000mA with 100mVp-p ripple and noise, 85% efficiency, and ±1.0% voltage accuracy. The unit features 1600VDC I/O isolation, input reverse polarity and in-rush current protection, overload and short-circuit hiccup recovery, overvoltage protection at 18V, and an output DC-OK indicator. It complies with EN55022 Class B emissions and EN61000-4-2, -4-3, -4-4, -4-5, and -4-6 immunity standards, and meets CE safety requirements. The converter is mounted via snap-on clips to TS-35/7.5 or TS-35/15 DIN rails, measures 57.6 x 24.5 x 125.0 mm, and operates from -40°C to 67°C without derating. Cooling is convection-based, with screw terminals for 14 to 18 AWG wires.

Datasheet Summary
Powered by GS/AI

The DPX30-24WS15 is a 30W single-output DIN rail mount DC-DC converter designed for industrial control and automation systems, operating from a 24V nominal input range of 10 to 40VDC. It provides a 15V output at up to 2000mA with 100mVp-p ripple and noise, 85% efficiency, and ±1.0% voltage accuracy. The unit features 1600VDC I/O isolation, input reverse polarity and in-rush current protection, overload and short-circuit hiccup recovery, overvoltage protection at 18V, and an output DC-OK indicator. It complies with EN55022 Class B emissions and EN61000-4-2, -4-3, -4-4, -4-5, and -4-6 immunity standards, and meets CE safety requirements. The converter is mounted via snap-on clips to TS-35/7.5 or TS-35/15 DIN rails, measures 57.6 x 24.5 x 125.0 mm, and operates from -40°C to 67°C without derating. Cooling is convection-based, with screw terminals for 14 to 18 AWG wires.

Suppliers

Company
Product
Description
Supplier Links
DINRail mount DC-DC converters - DPX30-24WS15 - TDK-Lambda Europe GmbH
Achern, Germany
DINRail mount DC-DC converters
DPX30-24WS15
DINRail mount DC-DC converters DPX30-24WS15
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control

These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.

Features

  • Meet EN55022 Class B
  • Input fuse protection
  • Input reverse polarity protection
  • Input in-rush current protection
  • Overload and short circuit protection
  • Over voltage protection
  • Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15
  • I/O-isolation 1600 VDC
  • Output DC-OK indicator

Applications for this product

  • Factory Automation / Process Control
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number DPX30-24WS15
Product Name DINRail mount DC-DC converters
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
DINRail mount DC-DC converters - DPX15-48WD12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details