TDK U.S.A. Corporation RF Multiplexers DPX255925DT-5079B1

Description
RF Diplexer 617MHz ~ 4.2GHz / 5.15GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 617MHz ~ 4.2GHz / 5.15GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-DPX255925DT-5079B1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 617MHz ~ 4.2GHz / 5.15GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

RF Diplexer 617MHz ~ 4.2GHz / 5.15GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX255925DT-5079B1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 617MHz ~ 4.2GHz / 5.15GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

RF Diplexer 617MHz ~ 4.2GHz / 5.15GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX255925DT-5079B1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 617MHz ~ 4.2GHz / 5.15GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

RF Diplexer 617MHz ~ 4.2GHz / 5.15GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-DPX255925DT-5079B1TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 1008 (2520 Metric), 9 PC Pad
Return Loss 9.54 dB
Unlock Full Specs
to access all available technical data

Similar Products

1950 / 2140 MHz BAW Duplexer - Band 1 - TQQ7101 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.8 to 3.1 dB
View Details
880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Passive MMIC 13GHz Diplexer/Reflectionless Filter - MDPX-00007PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details