TDK Corporation RF Diplexers - DPX205950DT-9126A1 DPX205950DT-9126A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 014539-DPX205950DT-9 126A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 36.00dB High Band Attenuation (min / max dB): 15.00dB / 28.00dB Return Loss (Low Band / High Band): 17dB / 16dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 014539-DPX205950DT-9 126A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 36.00dB High Band Attenuation (min / max dB): 15.00dB / 28.00dB Return Loss (Low Band / High Band): 17dB / 16dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - DPX205950DT-9126A1 - 014539-DPX205950DT-9126A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - DPX205950DT-9126A1
014539-DPX205950DT-9126A1
RF Diplexers - DPX205950DT-9126A1 014539-DPX205950DT-9126A1
Manufacturer: TDK Corporation Win Source Part Number: 014539-DPX205950DT-9 126A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 36.00dB High Band Attenuation (min / max dB): 15.00dB / 28.00dB Return Loss (Low Band / High Band): 17dB / 16dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 014539-DPX205950DT-9126A1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz
Low Band Attenuation (min / max dB): 20.00dB / 36.00dB
High Band Attenuation (min / max dB): 15.00dB / 28.00dB
Return Loss (Low Band / High Band): 17dB / 16dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0805 (2012 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 014539-DPX205950DT-9126A1
Product Name RF Diplexers - DPX205950DT-9126A1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details