TDK Corporation RF Multiplexers - DPX205850DT-9038A1 DPX205850DT-9038A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 737937-DPX205850DT-9 038A1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 737937-DPX205850DT-9 038A1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX205850DT-9038A1 - 737937-DPX205850DT-9038A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX205850DT-9038A1
737937-DPX205850DT-9038A1
RF Multiplexers - DPX205850DT-9038A1 737937-DPX205850DT-9038A1
Manufacturer: TDK Corporation Win Source Part Number: 737937-DPX205850DT-9 038A1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 737937-DPX205850DT-9038A1
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 737937-DPX205850DT-9038A1
Product Name RF Multiplexers - DPX205850DT-9038A1
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC4053D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Logic Family CMOS
View Details
Signal Switches, Multiplexers, Decoders - 74CBTS16212DGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details