TDK-Lambda Americas Inc., High Power Division RF Multiplexers DPX205850DT-4152B2

Description
RF Diplexer 174MHz ~ 1.58GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 174MHz ~ 1.58GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-15624-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15624-1-ND
RF Multiplexers 445-15624-1-ND
RF Diplexer 174MHz ~ 1.58GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 174MHz ~ 1.58GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-15624-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15624-2-ND
RF Multiplexers 445-15624-2-ND
RF Diplexer 174MHz ~ 1.58GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 174MHz ~ 1.58GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Diplexer, Band8_17 Gps, 2.4Ghz&5Ghz Wlan, Full Reel; No. Of Pins Tdk - 08X4159 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Band8_17 Gps, 2.4Ghz&5Ghz Wlan, Full Reel; No. Of Pins Tdk
08X4159
Diplexer, Band8_17 Gps, 2.4Ghz&5Ghz Wlan, Full Reel; No. Of Pins Tdk 08X4159
DIPLEXER, Band8_17 GPS, 2.4GHz&5GHz WLAN, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:Band8_1 7 GPS, 2.4GHz & 5GHz WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, Band8_17 GPS, 2.4GHz&5GHz WLAN, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:Band8_17 GPS, 2.4GHz & 5GHz WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diplexer, Band8_17 Gps, 2.4Ghz&5Ghz Wlan; No. Of Pins Tdk - 08X4158 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Band8_17 Gps, 2.4Ghz&5Ghz Wlan; No. Of Pins Tdk
08X4158
Diplexer, Band8_17 Gps, 2.4Ghz&5Ghz Wlan; No. Of Pins Tdk 08X4158
DIPLEXER, Band8_17 GPS, 2.4GHz&5GHz WLAN; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:Band8_1 7 GPS, 2.4GHz & 5GHz WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, Band8_17 GPS, 2.4GHz&5GHz WLAN; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:Band8_17 GPS, 2.4GHz & 5GHz WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-15624-1-ND 08X4159
Product Name RF Multiplexers Diplexer, Band8_17 Gps, 2.4Ghz&5Ghz Wlan, Full Reel; No. Of Pins Tdk
Device Type Diplexer Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 12 to 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 875_1842_2140_2545MHz QPX 2 - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 791 to 2690 MHz
View Details
RF Multiplexers - 3157-ZDPL-6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 13 to 16 dB
View Details
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
DPX-3-1, Diplexer - DPX-3-1 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 3100 MHz
View Details