TDK Corporation RF Multiplexers - DPX205850DT-4054B5 DPX205850DT-4054B5

Description
Manufacturer: TDK Corporation Win Source Part Number: 730606-DPX205850DT-4 054B5 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1553+ Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 730606-DPX205850DT-4 054B5 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1553+ Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX205850DT-4054B5 - 730606-DPX205850DT-4054B5 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX205850DT-4054B5
730606-DPX205850DT-4054B5
RF Multiplexers - DPX205850DT-4054B5 730606-DPX205850DT-4054B5
Manufacturer: TDK Corporation Win Source Part Number: 730606-DPX205850DT-4 054B5 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1553+ Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 730606-DPX205850DT-4054B5
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 1553+
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
RF Multiplexers - DPX205850DT-4054B5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX205850DT-4054B5
RF Multiplexers DPX205850DT-4054B5
RF Diplexer 698MHz ~ 2.17GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 2.17GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 730606-DPX205850DT-4054B5 DPX205850DT-4054B5
Product Name RF Multiplexers - DPX205850DT-4054B5 RF Multiplexers
Package Type 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC4514PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LS670 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details