TDK Corporation RF Multiplexers - DPX202700DT-4035B5 DPX202700DT-4035B5

Description
Manufacturer: TDK Corporation Win Source Part Number: 917205-DPX202700DT-4 035B5 Series: DPX Features: RF Diplexer 698MHz ~ 1.62GHz / 1.92GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-15625-1, 445-15625-2, 445-15625-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 917205-DPX202700DT-4 035B5 Series: DPX Features: RF Diplexer 698MHz ~ 1.62GHz / 1.92GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-15625-1, 445-15625-2, 445-15625-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX202700DT-4035B5 - 917205-DPX202700DT-4035B5 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX202700DT-4035B5
917205-DPX202700DT-4035B5
RF Multiplexers - DPX202700DT-4035B5 917205-DPX202700DT-4035B5
Manufacturer: TDK Corporation Win Source Part Number: 917205-DPX202700DT-4 035B5 Series: DPX Features: RF Diplexer 698MHz ~ 1.62GHz / 1.92GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-15625-1, 445-15625-2, 445-15625-6

Manufacturer: TDK Corporation
Win Source Part Number: 917205-DPX202700DT-4035B5
Series: DPX
Features: RF Diplexer 698MHz ~ 1.62GHz / 1.92GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.50.8000
Other Part Number: 445-15625-1, 445-15625-2, 445-15625-6

Buy Now
RF Multiplexers - DPX202700DT-4035B5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX202700DT-4035B5
RF Multiplexers DPX202700DT-4035B5
RF Diplexer 698MHz ~ 1.62GHz / 1.92GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 1.62GHz / 1.92GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 917205-DPX202700DT-4035B5 DPX202700DT-4035B5
Product Name RF Multiplexers - DPX202700DT-4035B5 RF Multiplexers
Package Type 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC151DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
 - 54LS258B/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74LVC1G139DCUTE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65V ~ 5.5V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers