TDK Corporation RF Multiplexers - DPX202690DT-4049A2 DPX202690DT-4049A2

Description
Manufacturer: TDK Corporation Win Source Part Number: 801868-DPX202690DT-4 049A2 Packaging: Reel Type: Diplexer Mounting Style: SMD Frequency Bands (Low / High): 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz Return Loss (Low Band / High Band): 17.9dB / 8.8dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 801868-DPX202690DT-4 049A2 Packaging: Reel Type: Diplexer Mounting Style: SMD Frequency Bands (Low / High): 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz Return Loss (Low Band / High Band): 17.9dB / 8.8dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX202690DT-4049A2 - 801868-DPX202690DT-4049A2 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX202690DT-4049A2
801868-DPX202690DT-4049A2
RF Multiplexers - DPX202690DT-4049A2 801868-DPX202690DT-4049A2
Manufacturer: TDK Corporation Win Source Part Number: 801868-DPX202690DT-4 049A2 Packaging: Reel Type: Diplexer Mounting Style: SMD Frequency Bands (Low / High): 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz Return Loss (Low Band / High Band): 17.9dB / 8.8dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 801868-DPX202690DT-4049A2
Packaging: Reel
Type: Diplexer
Mounting Style: SMD
Frequency Bands (Low / High): 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz
Return Loss (Low Band / High Band): 17.9dB / 8.8dB
Manufacturer Package: 0805 (2012 Metric), 6 PC Pad
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
RF Multiplexers - DPX202690DT-4049A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX202690DT-4049A2
RF Multiplexers DPX202690DT-4049A2
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 801868-DPX202690DT-4049A2 DPX202690DT-4049A2
Product Name RF Multiplexers - DPX202690DT-4049A2 RF Multiplexers
Package Type 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3257PW-Q1AJ - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers