TDK Corporation RF Multiplexers - DPX202170DT-4149A1 DPX202170DT-4149A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 917204-DPX202170DT-4 149A1 Series: DPX Features: RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-15620-6, 445-15620-2, 445-15620-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 917204-DPX202170DT-4 149A1 Series: DPX Features: RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-15620-6, 445-15620-2, 445-15620-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX202170DT-4149A1 - 917204-DPX202170DT-4149A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX202170DT-4149A1
917204-DPX202170DT-4149A1
RF Multiplexers - DPX202170DT-4149A1 917204-DPX202170DT-4149A1
Manufacturer: TDK Corporation Win Source Part Number: 917204-DPX202170DT-4 149A1 Series: DPX Features: RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-15620-6, 445-15620-2, 445-15620-1

Manufacturer: TDK Corporation
Win Source Part Number: 917204-DPX202170DT-4149A1
Series: DPX
Features: RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.8000
Other Part Number: 445-15620-6, 445-15620-2, 445-15620-1

Buy Now
RF Multiplexers - DPX202170DT-4149A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX202170DT-4149A1
RF Multiplexers DPX202170DT-4149A1
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 917204-DPX202170DT-4149A1 DPX202170DT-4149A1
Product Name RF Multiplexers - DPX202170DT-4149A1 RF Multiplexers
Package Type 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT154PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers