TDK Corporation RF Diplexers - DPX202170DT-4049A1 DPX202170DT-4049A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1033988-DPX202170DT- 4049A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 960MHz / 1.71GHz to 2.17GHz Low Band Attenuation (min / max dB): 15.00dB / 18.00dB High Band Attenuation (min / max dB): 20.00dB / 23.00dB Return Loss (Low Band / High Band): 20dB / 14dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1033988-DPX202170DT- 4049A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 960MHz / 1.71GHz to 2.17GHz Low Band Attenuation (min / max dB): 15.00dB / 18.00dB High Band Attenuation (min / max dB): 20.00dB / 23.00dB Return Loss (Low Band / High Band): 20dB / 14dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - DPX202170DT-4049A1 - 1033988-DPX202170DT-4049A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - DPX202170DT-4049A1
1033988-DPX202170DT-4049A1
RF Diplexers - DPX202170DT-4049A1 1033988-DPX202170DT-4049A1
Manufacturer: TDK Corporation Win Source Part Number: 1033988-DPX202170DT- 4049A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 960MHz / 1.71GHz to 2.17GHz Low Band Attenuation (min / max dB): 15.00dB / 18.00dB High Band Attenuation (min / max dB): 20.00dB / 23.00dB Return Loss (Low Band / High Band): 20dB / 14dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1033988-DPX202170DT-4049A1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 824MHz to 960MHz / 1.71GHz to 2.17GHz
Low Band Attenuation (min / max dB): 15.00dB / 18.00dB
High Band Attenuation (min / max dB): 20.00dB / 23.00dB
Return Loss (Low Band / High Band): 20dB / 14dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0805 (2012 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1033988-DPX202170DT-4049A1
Product Name RF Diplexers - DPX202170DT-4049A1
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details