TDK Corporation RF Diplexers - DPX201990DT-4051A2 DPX201990DT-4051A2

Description
Manufacturer: TDK Corporation Win Source Part Number: 1033987-DPX201990DT- 4051A2 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 800MHz to 945MHz / 1.57GHz to 1.99GHz Low Band Attenuation (min / max dB): 25.00dB / 31.00dB High Band Attenuation (min / max dB): 23.00dB / 28.00dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1033987-DPX201990DT- 4051A2 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 800MHz to 945MHz / 1.57GHz to 1.99GHz Low Band Attenuation (min / max dB): 25.00dB / 31.00dB High Band Attenuation (min / max dB): 23.00dB / 28.00dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - DPX201990DT-4051A2 - 1033987-DPX201990DT-4051A2 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - DPX201990DT-4051A2
1033987-DPX201990DT-4051A2
RF Diplexers - DPX201990DT-4051A2 1033987-DPX201990DT-4051A2
Manufacturer: TDK Corporation Win Source Part Number: 1033987-DPX201990DT- 4051A2 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 800MHz to 945MHz / 1.57GHz to 1.99GHz Low Band Attenuation (min / max dB): 25.00dB / 31.00dB High Band Attenuation (min / max dB): 23.00dB / 28.00dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1033987-DPX201990DT-4051A2
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 800MHz to 945MHz / 1.57GHz to 1.99GHz
Low Band Attenuation (min / max dB): 25.00dB / 31.00dB
High Band Attenuation (min / max dB): 23.00dB / 28.00dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0805 (2012 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1033987-DPX201990DT-4051A2
Product Name RF Diplexers - DPX201990DT-4051A2
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details