TDK Corporation RF Multiplexers - DPX201880DT-4061A2 DPX201880DT-4061A2

Description
Manufacturer: TDK Corporation Win Source Part Number: 737932-DPX201880DT-4 061A2 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: SMD Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 737932-DPX201880DT-4 061A2 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: SMD Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX201880DT-4061A2 - 737932-DPX201880DT-4061A2 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX201880DT-4061A2
737932-DPX201880DT-4061A2
RF Multiplexers - DPX201880DT-4061A2 737932-DPX201880DT-4061A2
Manufacturer: TDK Corporation Win Source Part Number: 737932-DPX201880DT-4 061A2 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: SMD Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 737932-DPX201880DT-4061A2
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Reference case: SMD
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now
RF Multiplexers - DPX201880DT-4061A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX201880DT-4061A2
RF Multiplexers DPX201880DT-4061A2
RF Diplexer 698MHz ~ 1.511GHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 1.511GHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 737932-DPX201880DT-4061A2 DPX201880DT-4061A2
Product Name RF Multiplexers - DPX201880DT-4061A2 RF Multiplexers
Package Type 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLVD3861PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers