The DPX20-48WD15 is a dual-output 20W DIN rail mount DC-DC converter designed for industrial applications such as factory automation and semiconductor equipment. It accepts a 18-75 VDC input and provides ±15 VDC output at up to ±667 mA. The unit features 1600 VDC input/output isolation, 100 mVp-p ripple and noise, and automatic recovery short-circuit protection. It meets EN55022 Class B emissions standards and includes input reverse polarity, overvoltage, and in-rush current protection. The converter operates from -40°C to 91°C with derating, mounts on DIN rail TS-35/7.5 or TS-35/15, and measures 57.6 × 24.5 × 125.0 mm with screw terminals. An output DC-OK indicator is included, and efficiency is 86%. The device complies with CE safety requirements and has a 3-year warranty.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX20-48WD15 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 15.0 volts |