The DPX20-48WD05 is a 20W dual-output DIN rail mount DC-DC converter with a ±5 VDC output, designed for industrial control and automation applications. It accepts a 18-75 VDC input, provides 1600 VDC isolation, and includes overload, short circuit, and overvoltage protection with automatic recovery. The unit features an output DC-OK indicator, screw terminals for 14-18 AWG wire, and conforms to EN55022 Class B emissions. It operates from -40°C to 78°C without derating, measures 57.6 × 24.5 × 125.0 mm, weighs 147.5 g, and is mounted on TS-35/7.5 or TS-35/15 DIN rails. Efficiency is 87% at full load, with a ripple and noise of 100 mVp-p. The remote ON/OFF function defaults to positive logic; negative logic requires the /N suffix. The product complies with CE safety standards and has a 3-year warranty.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX20-48WD05 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 5.0 volts |