The DPX20-24WD05 is a 20W DIN rail mount DC-DC converter with a dual output of ±5 VDC, rated for a 24 V nominal input range of 9.5-36 VDC. It delivers up to ±2000 mA per output with a maximum ripple and noise of 100 mVp-p and an efficiency of 86%. The unit features 1600 VDC I/O isolation, overcurrent and short-circuit protection with hiccup mode, overvoltage protection, and an output DC-OK indicator. It complies with EN55022 Class B emissions and is certified for CE safety. The converter operates from -40°C to 78°C without derating, mounts on DIN rail TS-35/7.5 or TS-35/15, and measures 57.6 × 24.5 × 125.0 mm with screw terminals for 14-18 AWG wire. It includes remote ON/OFF control with positive logic by default. Weight is 147.5 g and cooling is by convection.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX20-24WD05 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 5.0 volts |