TDK Corporation RF Multiplexers - DPX165950DT-8148A1 DPX165950DT-8148A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 745424-DPX165950DT-8 148A1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1712+ Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 745424-DPX165950DT-8 148A1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1712+ Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX165950DT-8148A1 - 745424-DPX165950DT-8148A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX165950DT-8148A1
745424-DPX165950DT-8148A1
RF Multiplexers - DPX165950DT-8148A1 745424-DPX165950DT-8148A1
Manufacturer: TDK Corporation Win Source Part Number: 745424-DPX165950DT-8 148A1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1712+ Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 745424-DPX165950DT-8148A1
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 1712+
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now
RF Multiplexers - DPX165950DT-8148A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX165950DT-8148A1
RF Multiplexers DPX165950DT-8148A1
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 745424-DPX165950DT-8148A1 DPX165950DT-8148A1
Product Name RF Multiplexers - DPX165950DT-8148A1 RF Multiplexers
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLVD3861BQ,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN54ALS153 Dual 1-Of-4 Data Selectors/Multiplexers - 8413401EA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family ALS
View Details
4 suppliers
 - 54F257/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
2 suppliers