TDK Corporation RF Multiplexers - DPX165950DT-8060A1 DPX165950DT-8060A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 869245-DPX165950DT-8 060A1 Series: DPX Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-174761-1, 445-174761-2, 445-174761-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 869245-DPX165950DT-8 060A1 Series: DPX Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-174761-1, 445-174761-2, 445-174761-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX165950DT-8060A1 - 869245-DPX165950DT-8060A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX165950DT-8060A1
869245-DPX165950DT-8060A1
RF Multiplexers - DPX165950DT-8060A1 869245-DPX165950DT-8060A1
Manufacturer: TDK Corporation Win Source Part Number: 869245-DPX165950DT-8 060A1 Series: DPX Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-174761-1, 445-174761-2, 445-174761-6

Manufacturer: TDK Corporation
Win Source Part Number: 869245-DPX165950DT-8060A1
Series: DPX
Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.8000
Other Part Number: 445-174761-1, 445-174761-2, 445-174761-6

Buy Now
RF Multiplexers - DPX165950DT-8060A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX165950DT-8060A1
RF Multiplexers DPX165950DT-8060A1
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - DPX165950DT-8060A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX165950DT-8060A1
RF Multiplexers DPX165950DT-8060A1
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 869245-DPX165950DT-8060A1 DPX165950DT-8060A1
Product Name RF Multiplexers - DPX165950DT-8060A1 RF Multiplexers
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-input multiplexer; 3-state - 74HC253BQX - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
2 suppliers
 - 54F151/B2A - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54S153FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers