TDK Corporation RF/IF and RFID - RF Multiplexers DPX165950DT-8045A1

Description
Win Source Part Number: 967969-DPX165950DT-8 045A1 Category: RF/IF and RFID>RF Multiplexers Series: DPX Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 28.00dB / 37.00dB High Band Attenuation (min / max dB): 11.00dB / 36.00dB Package / Case: 0603 (1608 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-174762-2,445-174 762-1,445-174762-6
Request a Quote Datasheet
Description
Win Source Part Number: 967969-DPX165950DT-8 045A1 Category: RF/IF and RFID>RF Multiplexers Series: DPX Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 28.00dB / 37.00dB High Band Attenuation (min / max dB): 11.00dB / 36.00dB Package / Case: 0603 (1608 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-174762-2,445-174 762-1,445-174762-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 967969-DPX165950DT-8045A1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
967969-DPX165950DT-8045A1
RF/IF and RFID - RF Multiplexers 967969-DPX165950DT-8045A1
Win Source Part Number: 967969-DPX165950DT-8 045A1 Category: RF/IF and RFID>RF Multiplexers Series: DPX Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 28.00dB / 37.00dB High Band Attenuation (min / max dB): 11.00dB / 36.00dB Package / Case: 0603 (1608 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-174762-2,445-174 762-1,445-174762-6

Win Source Part Number: 967969-DPX165950DT-8045A1
Category: RF/IF and RFID>RF Multiplexers
Series: DPX
Type: Diplexer
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz
Low Band Attenuation (min / max dB): 28.00dB / 37.00dB
High Band Attenuation (min / max dB): 11.00dB / 36.00dB
Package / Case: 0603 (1608 Metric), 6 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-174762-2,445-174762-1,445-174762-6

Buy Now
RF Multiplexers - DPX165950DT-8045A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX165950DT-8045A1
RF Multiplexers DPX165950DT-8045A1
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 967969-DPX165950DT-8045A1 DPX165950DT-8045A1
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-input multiplexer; 3-state - 74HCT253PWJ - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74LS298DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details