TDK Corporation RF Diplexers - DPX165950DT-8030A1 DPX165950DT-8030A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 040083-DPX165950DT-8 030A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 31.00dB High Band Attenuation (min / max dB): 20.00dB / 28.00dB Return Loss (Low Band / High Band): 9.5dB / 9.5dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 040083-DPX165950DT-8 030A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 31.00dB High Band Attenuation (min / max dB): 20.00dB / 28.00dB Return Loss (Low Band / High Band): 9.5dB / 9.5dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - DPX165950DT-8030A1 - 040083-DPX165950DT-8030A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - DPX165950DT-8030A1
040083-DPX165950DT-8030A1
RF Diplexers - DPX165950DT-8030A1 040083-DPX165950DT-8030A1
Manufacturer: TDK Corporation Win Source Part Number: 040083-DPX165950DT-8 030A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 31.00dB High Band Attenuation (min / max dB): 20.00dB / 28.00dB Return Loss (Low Band / High Band): 9.5dB / 9.5dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 040083-DPX165950DT-8030A1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz
Low Band Attenuation (min / max dB): 20.00dB / 31.00dB
High Band Attenuation (min / max dB): 20.00dB / 28.00dB
Return Loss (Low Band / High Band): 9.5dB / 9.5dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0603 (1608 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 040083-DPX165950DT-8030A1
Product Name RF Diplexers - DPX165950DT-8030A1
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details