TDK Corporation RF Multiplexers - DPX165950DT-8026D1 DPX165950DT-8026D1

Description
Manufacturer: TDK Corporation Win Source Part Number: 869244-DPX165950DT-8 026D1 Series: DPX Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-175619-6, 445-175619-2, 445-175619-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 869244-DPX165950DT-8 026D1 Series: DPX Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-175619-6, 445-175619-2, 445-175619-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX165950DT-8026D1 - 869244-DPX165950DT-8026D1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX165950DT-8026D1
869244-DPX165950DT-8026D1
RF Multiplexers - DPX165950DT-8026D1 869244-DPX165950DT-8026D1
Manufacturer: TDK Corporation Win Source Part Number: 869244-DPX165950DT-8 026D1 Series: DPX Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-175619-6, 445-175619-2, 445-175619-1

Manufacturer: TDK Corporation
Win Source Part Number: 869244-DPX165950DT-8026D1
Series: DPX
Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-175619-6, 445-175619-2, 445-175619-1

Buy Now
RF Multiplexers - DPX165950DT-8026D1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX165950DT-8026D1
RF Multiplexers DPX165950DT-8026D1
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 869244-DPX165950DT-8026D1 DPX165950DT-8026D1
Product Name RF Multiplexers - DPX165950DT-8026D1 RF Multiplexers
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS298/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT251DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AC11138PWR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers