TDK Corporation RF Diplexers - DPX165900DT-8125A1 DPX165900DT-8125A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1033985-DPX165900DT- 8125A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 5.1GHz to 5.9GHz Low Band Attenuation (min / max dB): 18.00dB / 24.00dB High Band Attenuation (min / max dB): 20.00dB / 33.00dB Return Loss (Low Band / High Band): 22dB / 13dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1033985-DPX165900DT- 8125A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 5.1GHz to 5.9GHz Low Band Attenuation (min / max dB): 18.00dB / 24.00dB High Band Attenuation (min / max dB): 20.00dB / 33.00dB Return Loss (Low Band / High Band): 22dB / 13dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - DPX165900DT-8125A1 - 1033985-DPX165900DT-8125A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - DPX165900DT-8125A1
1033985-DPX165900DT-8125A1
RF Diplexers - DPX165900DT-8125A1 1033985-DPX165900DT-8125A1
Manufacturer: TDK Corporation Win Source Part Number: 1033985-DPX165900DT- 8125A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 5.1GHz to 5.9GHz Low Band Attenuation (min / max dB): 18.00dB / 24.00dB High Band Attenuation (min / max dB): 20.00dB / 33.00dB Return Loss (Low Band / High Band): 22dB / 13dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1033985-DPX165900DT-8125A1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 5.1GHz to 5.9GHz
Low Band Attenuation (min / max dB): 18.00dB / 24.00dB
High Band Attenuation (min / max dB): 20.00dB / 33.00dB
Return Loss (Low Band / High Band): 22dB / 13dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0603 (1608 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1033985-DPX165900DT-8125A1
Product Name RF Diplexers - DPX165900DT-8125A1
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details