TDK Corporation RF Multiplexers - DPX165900DT-8025A1 DPX165900DT-8025A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 801675-DPX165900DT-8 025A1 Packaging: Reel Type: Diplexer Mounting Style: SMD Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz Low Band Attenuation (min / max dB): 18.00dB / 26.00dB High Band Attenuation (min / max dB): 23.00dB / 31.00dB Return Loss (Low Band / High Band): 22.0dB / 12.0dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 801675-DPX165900DT-8 025A1 Packaging: Reel Type: Diplexer Mounting Style: SMD Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz Low Band Attenuation (min / max dB): 18.00dB / 26.00dB High Band Attenuation (min / max dB): 23.00dB / 31.00dB Return Loss (Low Band / High Band): 22.0dB / 12.0dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX165900DT-8025A1 - 801675-DPX165900DT-8025A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX165900DT-8025A1
801675-DPX165900DT-8025A1
RF Multiplexers - DPX165900DT-8025A1 801675-DPX165900DT-8025A1
Manufacturer: TDK Corporation Win Source Part Number: 801675-DPX165900DT-8 025A1 Packaging: Reel Type: Diplexer Mounting Style: SMD Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz Low Band Attenuation (min / max dB): 18.00dB / 26.00dB High Band Attenuation (min / max dB): 23.00dB / 31.00dB Return Loss (Low Band / High Band): 22.0dB / 12.0dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 801675-DPX165900DT-8025A1
Packaging: Reel
Type: Diplexer
Mounting Style: SMD
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz
Low Band Attenuation (min / max dB): 18.00dB / 26.00dB
High Band Attenuation (min / max dB): 23.00dB / 31.00dB
Return Loss (Low Band / High Band): 22.0dB / 12.0dB
Manufacturer Package: 0805 (2012 Metric), 6 PC Pad
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
RF Multiplexers - DPX165900DT-8025A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX165900DT-8025A1
RF Multiplexers DPX165900DT-8025A1
RF Diplexer 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 801675-DPX165900DT-8025A1 DPX165900DT-8025A1
Product Name RF Multiplexers - DPX165900DT-8025A1 RF Multiplexers
Package Type 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3257DS-Q10J - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54ACT257/Q2A - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CLCC20
View Details
2 suppliers