TDK Corporation RF Multiplexers - DPX165850DT-8040A3 DPX165850DT-8040A3

Description
Manufacturer: TDK Corporation Win Source Part Number: 869243-DPX165850DT-8 040A3 Series: DPX Features: RF Diplexer 0603 (1608 Metric), 6 PC Pad Package: 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8517.70.0000 Other Part Number: 445-175618-6, 445-175618-2, 445-175618-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 869243-DPX165850DT-8 040A3 Series: DPX Features: RF Diplexer 0603 (1608 Metric), 6 PC Pad Package: 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8517.70.0000 Other Part Number: 445-175618-6, 445-175618-2, 445-175618-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX165850DT-8040A3 - 869243-DPX165850DT-8040A3 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX165850DT-8040A3
869243-DPX165850DT-8040A3
RF Multiplexers - DPX165850DT-8040A3 869243-DPX165850DT-8040A3
Manufacturer: TDK Corporation Win Source Part Number: 869243-DPX165850DT-8 040A3 Series: DPX Features: RF Diplexer 0603 (1608 Metric), 6 PC Pad Package: 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8517.70.0000 Other Part Number: 445-175618-6, 445-175618-2, 445-175618-1

Manufacturer: TDK Corporation
Win Source Part Number: 869243-DPX165850DT-8040A3
Series: DPX
Features: RF Diplexer 0603 (1608 Metric), 6 PC Pad
Package: 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8517.70.0000
Other Part Number: 445-175618-6, 445-175618-2, 445-175618-1

Buy Now
RF Multiplexers - DPX165850DT-8040A3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX165850DT-8040A3
RF Multiplexers DPX165850DT-8040A3
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 869243-DPX165850DT-8040A3 DPX165850DT-8040A3
Product Name RF Multiplexers - DPX165850DT-8040A3 RF Multiplexers
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LS155PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details