TDK Corporation RF/IF and RFID - RF Multiplexers DPX162690DT-8058A1

Description
Win Source Part Number: 958547-DPX162690DT-8 058A1 Category: RF/IF and RFID>RF Multiplexers Series: DPX Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 704MHz ~ 960MHz / 1.57GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 25.00dB / 28.00dB High Band Attenuation (min / max dB): 23.00dB / 25.00dB Return Loss (Low Band / High Band): 12.0dB / 12.0dB Package / Case: 0603 (1608 Metric), 6 PC Pad Alternative Parts (Cross-Reference): DPX162690DT-8058A1DP X162690DT8058A1; Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-DPX162690DT-8058 A1TR,445-DPX162690DT -8058A1CT,445-DPX162 690DT-8058A1DKR
Request a Quote Datasheet
Description
Win Source Part Number: 958547-DPX162690DT-8 058A1 Category: RF/IF and RFID>RF Multiplexers Series: DPX Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 704MHz ~ 960MHz / 1.57GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 25.00dB / 28.00dB High Band Attenuation (min / max dB): 23.00dB / 25.00dB Return Loss (Low Band / High Band): 12.0dB / 12.0dB Package / Case: 0603 (1608 Metric), 6 PC Pad Alternative Parts (Cross-Reference): DPX162690DT-8058A1DP X162690DT8058A1; Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-DPX162690DT-8058 A1TR,445-DPX162690DT -8058A1CT,445-DPX162 690DT-8058A1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 958547-DPX162690DT-8058A1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
958547-DPX162690DT-8058A1
RF/IF and RFID - RF Multiplexers 958547-DPX162690DT-8058A1
Win Source Part Number: 958547-DPX162690DT-8 058A1 Category: RF/IF and RFID>RF Multiplexers Series: DPX Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 704MHz ~ 960MHz / 1.57GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 25.00dB / 28.00dB High Band Attenuation (min / max dB): 23.00dB / 25.00dB Return Loss (Low Band / High Band): 12.0dB / 12.0dB Package / Case: 0603 (1608 Metric), 6 PC Pad Alternative Parts (Cross-Reference): DPX162690DT-8058A1DP X162690DT8058A1; Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-DPX162690DT-8058 A1TR,445-DPX162690DT -8058A1CT,445-DPX162 690DT-8058A1DKR

Win Source Part Number: 958547-DPX162690DT-8058A1
Category: RF/IF and RFID>RF Multiplexers
Series: DPX
Type: Diplexer
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Bands (Low / High): 704MHz ~ 960MHz / 1.57GHz ~ 2.69GHz
Low Band Attenuation (min / max dB): 25.00dB / 28.00dB
High Band Attenuation (min / max dB): 23.00dB / 25.00dB
Return Loss (Low Band / High Band): 12.0dB / 12.0dB
Package / Case: 0603 (1608 Metric), 6 PC Pad
Alternative Parts (Cross-Reference): DPX162690DT-8058A1DPX162690DT8058A1;
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Other Names: 445-DPX162690DT-8058A1TR,445-DPX162690DT-8058A1CT,445-DPX162690DT-8058A1DKR

Buy Now
RF Multiplexers - DPX162690DT-8058A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX162690DT-8058A1
RF Multiplexers DPX162690DT-8058A1
RF Diplexer 704MHz ~ 960MHz / 1.57GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 960MHz / 1.57GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 958547-DPX162690DT-8058A1 DPX162690DT-8058A1
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AUP1G19GF - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74ABTH162460DGGRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details