TDK Corporation RF Diplexers - DPX162170DT-8022B1 DPX162170DT-8022B1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1033983-DPX162170DT- 8022B1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 704MHz to 960MHz / 1.71GHz to 2.17GHz Low Band Attenuation (min / max dB): 15.00dB / 21.00dB High Band Attenuation (min / max dB): 20.00dB / 26.00dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1033983-DPX162170DT- 8022B1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 704MHz to 960MHz / 1.71GHz to 2.17GHz Low Band Attenuation (min / max dB): 15.00dB / 21.00dB High Band Attenuation (min / max dB): 20.00dB / 26.00dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - DPX162170DT-8022B1 - 1033983-DPX162170DT-8022B1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - DPX162170DT-8022B1
1033983-DPX162170DT-8022B1
RF Diplexers - DPX162170DT-8022B1 1033983-DPX162170DT-8022B1
Manufacturer: TDK Corporation Win Source Part Number: 1033983-DPX162170DT- 8022B1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 704MHz to 960MHz / 1.71GHz to 2.17GHz Low Band Attenuation (min / max dB): 15.00dB / 21.00dB High Band Attenuation (min / max dB): 20.00dB / 26.00dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1033983-DPX162170DT-8022B1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 704MHz to 960MHz / 1.71GHz to 2.17GHz
Low Band Attenuation (min / max dB): 15.00dB / 21.00dB
High Band Attenuation (min / max dB): 20.00dB / 26.00dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0603 (1608 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1033983-DPX162170DT-8022B1
Product Name RF Diplexers - DPX162170DT-8022B1
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details