The DPX15-48WS3P3 is a 15W DIN rail mount DC-DC converter designed for industrial applications, offering a 3.3V single output at up to 4500mA from an 18-75VDC input. It features 1600 VDC I/O isolation, EN55022 Class B emissions compliance, and protections including overload, short circuit, overvoltage, reverse polarity, and in-rush current limiting. The unit has a snap-on mount for TS-35/7.5 or TS-35/15 DIN rails, an integrated DC-OK indicator, and operates from -40°C to 85°C without derating. Its dimensions are 57.6 × 24.5 × 125.0 mm, it weighs 147.5 g, and uses screw terminals for connections. Efficiency is 84% at full load with a nominal 48V input, and it supports positive or negative logic remote on/off control. The device meets CE safety standards and has an MTBF of 147,200 hours under specified conditions.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX15-48WS3P3 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 3.3 volts |