TDK Corporation RF Multiplexers DPX105950DT-6012A2

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-DPX105950DT-6012A2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX105950DT-6012A2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX105950DT-6012A2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Integrated Circuits (ICs) - RF & Radio - Diplexers - DPX105950DT-6012A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - RF & Radio - Diplexers
DPX105950DT-6012A2
Integrated Circuits (ICs) - RF & Radio - Diplexers DPX105950DT-6012A2
Integrated Circuits (ICs) - RF & Radio - Diplexers

Integrated Circuits (ICs) - RF & Radio - Diplexers

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-DPX105950DT-6012A2CT-ND DPX105950DT-6012A2
Product Name RF Multiplexers Integrated Circuits (ICs) - RF & Radio - Diplexers
Device Type Diplexer
Package Type Surface Mount; 0402 (1005 Metric), 4 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
View Details
3115-3315 MHz / 3400-3600 MHz Cavity Duplexer - AE3215-3500DB5427 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 15 dB
View Details
Duplexer - 5o40100760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.7000 dB
View Details