TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies DPP480-48-1

Description
Win Source Part Number: 1016971-DPP480-48-1 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DPP (480W) Features: Adjustable Output, Load Sharing, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 480W Input Type: AC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 48V Efficiency: 90% Temperature Range - Operating: -40°C ~ 71°C (With Derating) Dimension: 4.68" L x 5.91" W x 4.88" H (118.9mm x 150.1mm x 124.0mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Mfr: TDK-Lambda Americas Inc Other Names: DPP480481,DPP480-48- 1,285-DPP480-48-1,28 5-1832,285-1832-ND Base Product Number: DPP480 Product Status: Not For New Designs Approval Agency: CE AC Voltage - Input: 85 ~ 132 VAC, 176 ~ 264 VAC
Request a Quote Datasheet
Description
Win Source Part Number: 1016971-DPP480-48-1 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DPP (480W) Features: Adjustable Output, Load Sharing, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 480W Input Type: AC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 48V Efficiency: 90% Temperature Range - Operating: -40°C ~ 71°C (With Derating) Dimension: 4.68" L x 5.91" W x 4.88" H (118.9mm x 150.1mm x 124.0mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Mfr: TDK-Lambda Americas Inc Other Names: DPP480481,DPP480-48- 1,285-DPP480-48-1,28 5-1832,285-1832-ND Base Product Number: DPP480 Product Status: Not For New Designs Approval Agency: CE AC Voltage - Input: 85 ~ 132 VAC, 176 ~ 264 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1016971-DPP480-48-1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1016971-DPP480-48-1
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1016971-DPP480-48-1
Win Source Part Number: 1016971-DPP480-48-1 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DPP (480W) Features: Adjustable Output, Load Sharing, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 480W Input Type: AC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 48V Efficiency: 90% Temperature Range - Operating: -40°C ~ 71°C (With Derating) Dimension: 4.68" L x 5.91" W x 4.88" H (118.9mm x 150.1mm x 124.0mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Mfr: TDK-Lambda Americas Inc Other Names: DPP480481,DPP480-48- 1,285-DPP480-48-1,28 5-1832,285-1832-ND Base Product Number: DPP480 Product Status: Not For New Designs Approval Agency: CE AC Voltage - Input: 85 ~ 132 VAC, 176 ~ 264 VAC

Win Source Part Number: 1016971-DPP480-48-1
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: DPP (480W)
Features: Adjustable Output, Load Sharing, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 480W
Input Type: AC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Output 1: 48V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 71°C (With Derating)
Dimension: 4.68" L x 5.91" W x 4.88" H (118.9mm x 150.1mm x 124.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9530
Mfr: TDK-Lambda Americas Inc
Other Names: DPP480481,DPP480-48-1,285-DPP480-48-1,285-1832,285-1832-ND
Base Product Number: DPP480
Product Status: Not For New Designs
Approval Agency: CE
AC Voltage - Input: 85 ~ 132 VAC, 176 ~ 264 VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1016971-DPP480-48-1
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE1HS01GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.2 to 18 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters - LM75-20B15 - 877557-LM75-20B15 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details