TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies DPP240-24-1

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DPP240-24-1 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DPP240-24-1
AC-DC Power Supplies DPP240-24-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
15-960W DIN Rail mount power supply - DPP240-24-1 - TDK-Lambda Europe GmbH
Achern, Germany
15-960W DIN Rail mount power supply
DPP240-24-1
15-960W DIN Rail mount power supply DPP240-24-1
The DPP series of AC-DC DIN rail mount power supplies provide a broad range of power levels, from 15 to 960W, and offer a choice of single-phase and three-phase inputs. Models carry IEC/EN/UL 62368-1 and UL 508 certifications with select models meeting UL 1310 (evaluated to NEC NFPA70 Class 2). Output voltages are available from 5V to 48V. Features Low Cost 5V to 48V Outputs Universal Input Compact Size NEC Class 2 Compliant models UL508 Listed Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control

The DPP series of AC-DC DIN rail mount power supplies provide a broad range of power levels, from 15 to 960W, and offer a choice of single-phase and three-phase inputs. Models carry IEC/EN/UL 62368-1 and UL 508 certifications with select models meeting UL 1310 (evaluated to NEC NFPA70 Class 2). Output voltages are available from 5V to 48V.

Features

  • Low Cost
  • 5V to 48V Outputs
  • Universal Input
  • Compact Size
  • NEC Class 2 Compliant models
  • UL508 Listed
  • Convection Cooled

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
Supplier's Site Datasheet
DIN Rail Power Supplies - 242652 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
242652
DIN Rail Power Supplies 242652
TDK-Lambda DPP240-24-1

TDK-Lambda DPP240-24-1

Supplier's Site
Power Supply, DIN Rail Mount, 24V, 10A,240W, 110/230 VAC, 3.24x4.92X4.57 - 70177297 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, DIN Rail Mount, 24V, 10A,240W, 110/230 VAC, 3.24x4.92X4.57
70177297
Power Supply, DIN Rail Mount, 24V, 10A,240W, 110/230 VAC, 3.24x4.92X4.57 70177297
5 to 48 V Outputs 50 mV Ripple and Noise Parallel Up to 3 Units (100 W and Up) Convection Cooled from –10°C Up to +71°C Active Power Factor Correction (PFC) Universal/Auto Select AC Input Input Transient Protection IEC61000-4 UL/CSA/EN60950-1 and CE Mark Safety Approvals UL1310 Class 2 UL508 Listed and Class 1, Div. 2

  • 5 to 48 V Outputs
  • 50 mV Ripple and Noise
  • Parallel Up to 3 Units (100 W and Up)
  • Convection Cooled from –10°C Up to +71°C
  • Active Power Factor Correction (PFC)
  • Universal/Auto Select AC Input
  • Input Transient Protection IEC61000-4
  • UL/CSA/EN60950-1 and CE Mark Safety Approvals
  • UL1310 Class 2
  • UL508 Listed and Class 1, Div. 2
Supplier's Site
Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Tdk-Lambda - 66M7755 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Tdk-Lambda
66M7755
Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Tdk-Lambda 66M7755
AC/DC CONVERTER, DIN RAIL, 1 O/P, 264VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:125mm RoHS Compliant: Yes

AC/DC CONVERTER, DIN RAIL, 1 O/P, 264VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:125mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Din Rail Power Supply, Active Pfc, Adjustable, Fixed, 93 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Tdk-Lambda - 61T7520 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Active Pfc, Adjustable, Fixed, 93 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Tdk-Lambda
61T7520
Ac/dc Din Rail Power Supply, Active Pfc, Adjustable, Fixed, 93 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Tdk-Lambda 61T7520
AC/DC DIN Rail Power Supply, Active PFC, Adjustable, Fixed, 93 V, 264 V, 240 W, 24 V, 10 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Active PFC, Adjustable, Fixed, 93 V, 264 V, 240 W, 24 V, 10 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DPP240-24-1 DPP240-24-1 242652 70177297 66M7755 61T7520
Product Name AC-DC Power Supplies 15-960W DIN Rail mount power supply DIN Rail Power Supplies Power Supply, DIN Rail Mount, 24V, 10A,240W, 110/230 VAC, 3.24x4.92X4.57 Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Tdk-Lambda Ac/dc Din Rail Power Supply, Active Pfc, Adjustable, Fixed, 93 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Features UL 508 Listed Convection cooled Low cost Power Factor Correction
Operating Temperature -40 to 71 C (-40 to 160 F) 71 C (160 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details