TDK U.S.A. Corporation RF Antennas DP-900

Description
902MHz GSM Precision RF Antenna 880MHz ~ 925MHz SMA Female Connector Mount
Datasheet
Description
902MHz GSM Precision RF Antenna 880MHz ~ 925MHz SMA Female Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DP-900 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DP-900
RF Antennas DP-900
902MHz GSM Precision RF Antenna 880MHz ~ 925MHz SMA Female Connector Mount

902MHz GSM Precision RF Antenna 880MHz ~ 925MHz SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DP-900
Product Name RF Antennas
Applications GSM
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details