The DLP75-24-1 is a 75 W, 24 V DC output DIN rail mount AC-DC power supply designed for industrial control and automation applications. It measures 50 x 97 x 110 mm and weighs 470 g. It operates from 85-265 VAC or 120-370 VDC input with an efficiency of 81% at 100 VAC and 83% at 230 VAC. The unit provides continuous output current of 3.1 A, output voltage adjustability from 21.6 to 28 V, and meets EN61000-3-2 for power factor correction. It complies with UL508, IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
DISCONTINUED BY MANUFACTURER: 04/04/2022, POWER SUPPLY, INPUT: 1 PHASE 85-265, OUTPUT: 3.1 AMP 24 VDC, 74.4 WATT, DIN RAIL MOUNT, -10 TO 60 DEGREE C, RECOMMENDED ALTERNATIVE: DRB-100-24-1. FREE 2 YEAR RADWELL WARRANTY
| TDK-Lambda Americas Inc. | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | DLP75-24-1 | 41446416 |
| Product Name | AC-DC Power Supplies | Power Supply |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Form Factor | DIN Rail | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | |
| Regulatory Compliance | EN60529 IP20 CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.14 UL508 EN50178 CATEGORY III (Primary) |