These 24V output, 75, 100, 120 and 240W rated DIN rail power supplies are widely used in automotive robotic manufacturing for their reliability and conservative ratings. With UL 508, IEC/EN/UL 62368-1 certifications, the series also complies with EN 50178 Cat III (Pri), the standard for electronic equipment for use in power installations.
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, DIN RAIL, 1 O/P, 75W, 3.1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Height:97mm RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER: 04/04/2022, POWER SUPPLY, INPUT: 1 PHASE 85-265, OUTPUT: 3.1 AMP 24 VDC, 74.4 WATT, DIN RAIL MOUNT, -10 TO 60 DEGREE C, RECOMMENDED ALTERNATIVE: DRB-100-24-1. FREE 2 YEAR RADWELL WARRANTY
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DLP75-24-1/E | DLP75-24-1/E | 71K2982 | 40105004 |
| Product Name | 75-240W DIN Rail mount power supply | AC-DC Power Supplies | Ac-Dc Converter, Din Rail, 1 O/p, 75W, 3.1A, 24V; Power Supply Approvals Tdk-Lambda | Power Supply |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 60 C (14 to 140 F) | ||
| Regulatory Compliance | Approval - UL508, IEC/UL/CSA/EN62368-1, 60950-1, EN60529 IP20, EN50178 Cat 1, CE Mark | EN60529 IP20 CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.14 UL508 EN50178 CATEGORY III (Primary) | RoHS Compliant | |
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts | 24.0 volts |
| DC Output Current | 3.1 amps | 3.1 amps | 3.1 amps |