TDK-Lambda Corporation Power Supply, DIN Rail Mount; 85 to 265VAC/120 to 370 VDC; 47 to 63 Hz; 97 mm DLP240241/E

Description
Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI UL/EN60950-1 and CE Mark Safety Approvals
Description
Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI UL/EN60950-1 and CE Mark Safety Approvals

Suppliers

Company
Product
Description
Supplier Links
Power Supply, DIN Rail Mount; 85 to 265VAC/120 to 370 VDC; 47 to 63 Hz; 97 mm - 70176883 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, DIN Rail Mount; 85 to 265VAC/120 to 370 VDC; 47 to 63 Hz; 97 mm
70176883
Power Supply, DIN Rail Mount; 85 to 265VAC/120 to 370 VDC; 47 to 63 Hz; 97 mm 70176883
Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI UL/EN60950-1 and CE Mark Safety Approvals

  • Universal/Auto Select AC Input
  • Convection Cooled from –10°C Up to +60°C or +70°C
  • Active Power Factor Correction (PFC)
  • Input Transient Protection IEC61000-4
  • Semi F47 Compliant (DLP180 and 240 Models)
  • UL508 Listed
  • Meets NEC Class 2
  • Class B Conducted and Radiated EMI
  • UL/EN60950-1 and CE Mark Safety Approvals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70176883
Product Name Power Supply, DIN Rail Mount; 85 to 265VAC/120 to 370 VDC; 47 to 63 Hz; 97 mm
Type DC Power Supply
Technology Linear Power Supply
Form Factor DIN Rail
Features Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PowerFlex 750 Bus Supplies - 20J1F4D430LNDNNNNN-C1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details