TDK-Lambda Americas Inc., High Power Division 75-240W DIN Rail mount power supply DLP240-24-1/E

Description
These 24V output, 75, 100, 120 and 240W rated DIN rail power supplies are widely used in automotive robotic manufacturing for their reliability and conservative ratings. With UL 508, IEC/EN/UL 62368-1 certifications, the series also complies with EN 50178 Cat III (Pri), the standard for electronic equipment for use in power installations. Features Low Cost UL508 Listed 3 Year Warranty Convection Cooled Conducted and Radiated EMI Input Transient Protection Applications for this product General Purpose Industrial Factory Automation / Process Control
Request a Quote Datasheet
Description
These 24V output, 75, 100, 120 and 240W rated DIN rail power supplies are widely used in automotive robotic manufacturing for their reliability and conservative ratings. With UL 508, IEC/EN/UL 62368-1 certifications, the series also complies with EN 50178 Cat III (Pri), the standard for electronic equipment for use in power installations. Features Low Cost UL508 Listed 3 Year Warranty Convection Cooled Conducted and Radiated EMI Input Transient Protection Applications for this product General Purpose Industrial Factory Automation / Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75-240W DIN Rail mount power supply - DLP240-24-1/E - TDK-Lambda Europe GmbH
Achern, Germany
75-240W DIN Rail mount power supply
DLP240-24-1/E
75-240W DIN Rail mount power supply DLP240-24-1/E
These 24V output, 75, 100, 120 and 240W rated DIN rail power supplies are widely used in automotive robotic manufacturing for their reliability and conservative ratings. With UL 508, IEC/EN/UL 62368-1 certifications, the series also complies with EN 50178 Cat III (Pri), the standard for electronic equipment for use in power installations. Features Low Cost UL508 Listed 3 Year Warranty Convection Cooled Conducted and Radiated EMI Input Transient Protection Applications for this product General Purpose Industrial Factory Automation / Process Control

These 24V output, 75, 100, 120 and 240W rated DIN rail power supplies are widely used in automotive robotic manufacturing for their reliability and conservative ratings. With UL 508, IEC/EN/UL 62368-1 certifications, the series also complies with EN 50178 Cat III (Pri), the standard for electronic equipment for use in power installations.

Features

  • Low Cost
  • UL508 Listed
  • 3 Year Warranty
  • Convection Cooled
  • Conducted and Radiated EMI
  • Input Transient Protection

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
Supplier's Site Datasheet
AC-DC Power Supplies - DLP240-24-1/E - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DLP240-24-1/E
AC-DC Power Supplies DLP240-24-1/E
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac/dc Converter, Din Rail, 1 O/p, 265Vac, 24V; Power Supply Approvals Tdk-Lambda - 71K2981 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Din Rail, 1 O/p, 265Vac, 24V; Power Supply Approvals Tdk-Lambda
71K2981
Ac/dc Converter, Din Rail, 1 O/p, 265Vac, 24V; Power Supply Approvals Tdk-Lambda 71K2981
AC/DC CONVERTER, DIN RAIL, 1 O/P, 265VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:97mm RoHS Compliant: Yes

AC/DC CONVERTER, DIN RAIL, 1 O/P, 265VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DLP240-24-1/E DLP240-24-1/E 71K2981
Product Name 75-240W DIN Rail mount power supply AC-DC Power Supplies Ac/dc Converter, Din Rail, 1 O/p, 265Vac, 24V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 60 C (14 to 140 F)
Regulatory Compliance Approval - UL508, IEC/UL/CSA/EN62368-1, 60950-1, EN60529 IP20, EN50178 Cat 1, CE Mark EN60529 IP20 CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.14 UL508 EN50178 CATEGORY III (Primary) RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details