TDK-Lambda Corporation Power Supply, DIN Rail, 24V DLP180241/E

Description
Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI UL/EN60950-1 and CE Mark Safety Approvals
Description
Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI UL/EN60950-1 and CE Mark Safety Approvals

Suppliers

Company
Product
Description
Supplier Links
Power Supply, DIN Rail, 24V - 70177079 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, DIN Rail, 24V
70177079
Power Supply, DIN Rail, 24V 70177079
Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI UL/EN60950-1 and CE Mark Safety Approvals

  • Universal/Auto Select AC Input
  • Convection Cooled from –10°C Up to +60°C or +70°C
  • Active Power Factor Correction (PFC)
  • Input Transient Protection IEC61000-4
  • Semi F47 Compliant (DLP180 and 240 Models)
  • UL508 Listed
  • Meets NEC Class 2
  • Class B Conducted and Radiated EMI
  • UL/EN60950-1 and CE Mark Safety Approvals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177079
Product Name Power Supply, DIN Rail, 24V
Type DC Power Supply
Technology Linear Power Supply
Form Factor DIN Rail
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details