The DLP180-24-1 is a 180W DIN rail mount AC-DC power supply with a 24V output, designed for industrial control and automation applications. It operates from 85-265VAC or 120-370VDC, delivers 7.5A at full load, and achieves 84% efficiency at 100VAC and 87% at 230VAC. Input power factor exceeds 0.95. The unit is convection-cooled, supports operation from -10°C to 60°C with linear derating from 50°C, and features overcurrent foldback, overvoltage latching protection, and LED status indicators. It complies with UL508, IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DLP180-24-1 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | EN60529 IP20 CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.14 UL508 EN50178 CATEGORY III (Primary) |