The DLP120-24-1/E is a 120 W DIN rail mount AC-DC power supply with a 24 V output, designed for industrial controls and factory automation. It measures 60 x 97 x 110 mm and weighs 540 g, with convection cooling and an operating temperature range of -10°C to 60°C, derating linearly to 60% load above 50°C. It accepts 85-265 VAC or 120-370 VDC input, meets EN61000-3-2 for power factor, and complies with UL508 and IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
These 24V output, 75, 100, 120 and 240W rated DIN rail power supplies are widely used in automotive robotic manufacturing for their reliability and conservative ratings. With UL 508, IEC/EN/UL 62368-1 certifications, the series also complies with EN 50178 Cat III (Pri), the standard for electronic equipment for use in power installations.
Features
Applications for this product
POWER SUPPLY, 85-265 VAC INPUT, SINGLE OUTPUT, 5 AMP OUTPUT, 24 VDC OUTPUT, 120 W OUTPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:97mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DLP120-24-1/E | DLP120-24-1/E | 40104991 | 71K2979 |
| Product Name | AC-DC Power Supplies | 75-240W DIN Rail mount power supply | Power Supply | Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | |||
| Form Factor | DIN Rail | |||
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 70 C (14 to 158 F) | ||
| Regulatory Compliance | EN60529 IP20 CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.14 UL508 EN50178 CATEGORY III (Primary) | Approval - UL508, IEC/UL/CSA/EN62368-1, 60950-1, EN60529 IP20, EN50178 Cat 1, CE Mark | RoHS Compliant |