TDK-Lambda Corporation Power Supply, DIN Rail Mount; 170 to 265/85 to 132 VAC; 47 to 63 Hz; 97 mm DLP100241/E

Description
Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI UL/EN60950-1 and CE Mark Safety Approvals
Description
Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI UL/EN60950-1 and CE Mark Safety Approvals

Suppliers

Company
Product
Description
Supplier Links
Power Supply, DIN Rail Mount; 170 to 265/85 to 132 VAC; 47 to 63 Hz; 97 mm - 70176882 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, DIN Rail Mount; 170 to 265/85 to 132 VAC; 47 to 63 Hz; 97 mm
70176882
Power Supply, DIN Rail Mount; 170 to 265/85 to 132 VAC; 47 to 63 Hz; 97 mm 70176882
Universal/Auto Select AC Input Convection Cooled from –10°C Up to +60°C or +70°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Semi F47 Compliant (DLP180 and 240 Models) UL508 Listed Meets NEC Class 2 Class B Conducted and Radiated EMI UL/EN60950-1 and CE Mark Safety Approvals

  • Universal/Auto Select AC Input
  • Convection Cooled from –10°C Up to +60°C or +70°C
  • Active Power Factor Correction (PFC)
  • Input Transient Protection IEC61000-4
  • Semi F47 Compliant (DLP180 and 240 Models)
  • UL508 Listed
  • Meets NEC Class 2
  • Class B Conducted and Radiated EMI
  • UL/EN60950-1 and CE Mark Safety Approvals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70176882
Product Name Power Supply, DIN Rail Mount; 170 to 265/85 to 132 VAC; 47 to 63 Hz; 97 mm
Type DC Power Supply
Technology Linear Power Supply
Form Factor DIN Rail
Features Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
300W - 400W medical AC-DC digital power supplies - EFE300M-24-5-HCMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 24.0 volts
DC Output Current 1 to 12.5 amps
View Details