The DLP100-24-1 is a 100W DIN rail mount AC-DC power supply with a 24V output, designed for industrial control and automation applications. It measures 60 x 97 x 110 mm and weighs 540 g. The unit accepts an input of 85-265VAC or 120-370VDC, delivers 4.1A output current, and operates with 82% efficiency at 100VAC and 85% at 230VAC. It meets PFC requirements per EN61000-3-2, has an input current of 2.3A at 100VAC and 1.2A at 230VAC, and features overcurrent and overvoltage protection with latching reset. Convection-cooled operation is supported from -10°C to 60°C, derating linearly to 60% load between 50°C and 60°C. Safety certifications include UL508 and IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DLP100-24-1 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.14 UL508 EN50178 CATEGORY III (Primary) |