These 24V output, 75, 100, 120 and 240W rated DIN rail power supplies are widely used in automotive robotic manufacturing for their reliability and conservative ratings. With UL 508, IEC/EN/UL 62368-1 certifications, the series also complies with EN 50178 Cat III (Pri), the standard for electronic equipment for use in power installations.
Features
Applications for this product
DC-DC CONV, DIN RAIL, 1 O/P, 28W, 1A, 28V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:28W; Output Voltage - Output 1:28VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Input Voltage VAC:- RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DLP-PU/E | 71K2977 | 70177021 |
| Product Name | 75-240W DIN Rail mount power supply | Dc-Dc Conv, Din Rail, 1 O/p, 28W, 1A, 28V; Power Supply Approvals Tdk-Lambda | Power Supply Parallel or Redundancy Module, DIN Rail, Vout = Vin - 0.5 V, RoHS |
| Type | DC Power Supply | DC-DC Converter | DC-DC Converter |
| Operating Temperature | -10 to 70 C (14 to 158 F) | ||
| Regulatory Compliance | Approval - UL508, IEC/UL/CSA/EN62368-1, 60950-1, EN60529 IP20, EN50178 Cat 1, CE Mark | RoHS Compliant | |
| DC Output Voltage | 0.0 volts | 28.0 volts | 35.0 volts |
| DC Output Power | 0.0 watts | 28 watts |