DC-DC CONV, DIN RAIL, 1 O/P, 28W, 1A, 28V, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT POWER MAX:28W, OUTPUT VOLTAGE - OUTPUT 1:28VDC, OUTPUT CURRENT - OUTPUT 1:1A, OUTPUT VOLTAGE - OUTPUT 2:-, INPUT VOLTAGE VAC:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 40114782 |
| Product Name | Electrical Accessory |