TDK-Lambda Americas Inc., High Power Division Res, Ceramic, 5R1, 5%, 1.6W, Rad; Resistance Tdk-Lambda DFN51120

Description
RES, CERAMIC, 5R1, 5%, 1.6W, RAD; Resistance:5.1ohm; Product Range:-; Power Rating:1.6W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:250V; Resistor Technology:Ceramic; Temperature Coefficient:
Datasheet
Description
RES, CERAMIC, 5R1, 5%, 1.6W, RAD; Resistance:5.1ohm; Product Range:-; Power Rating:1.6W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:250V; Resistor Technology:Ceramic; Temperature Coefficient:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Ceramic, 5R1, 5%, 1.6W, Rad; Resistance Tdk-Lambda - 41R5426 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 5R1, 5%, 1.6W, Rad; Resistance Tdk-Lambda
41R5426
Res, Ceramic, 5R1, 5%, 1.6W, Rad; Resistance Tdk-Lambda 41R5426
RES, CERAMIC, 5R1, 5%, 1.6W, RAD; Resistance:5.1ohm; Product Range:-; Power Rating:1.6W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:250V; Resistor Technology:Ceramic; Temperature Coefficient:

RES, CERAMIC, 5R1, 5%, 1.6W, RAD; Resistance:5.1ohm; Product Range:-; Power Rating:1.6W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:250V; Resistor Technology:Ceramic; Temperature Coefficient:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41R5426
Product Name Res, Ceramic, 5R1, 5%, 1.6W, Rad; Resistance Tdk-Lambda
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 5.1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details