TDK U.S.A. Corporation RF Filters DEA255375BT-2076A1

Description
5.375GHz Center Frequency Band Pass RF Filter (Radio Frequency) 950MHz Bandwidth 1.2dB 1008 (2520 Metric), 4 PC Pad
Request a Quote Datasheet
Description
5.375GHz Center Frequency Band Pass RF Filter (Radio Frequency) 950MHz Bandwidth 1.2dB 1008 (2520 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-3977-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-3977-2-ND
RF Filters 445-3977-2-ND
5.375GHz Center Frequency Band Pass RF Filter (Radio Frequency) 950MHz Bandwidth 1.2dB 1008 (2520 Metric), 4 PC Pad

5.375GHz Center Frequency Band Pass RF Filter (Radio Frequency) 950MHz Bandwidth 1.2dB 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER BANDPASS 5.375GHZ 1008

RF FILTER BANDPASS 5.375GHZ 1008

Supplier's Site Datasheet
FILTER BANDPASS 5 GHZ WLAN SMD - 769-DEA255375BT-2076A1 - Utmel Electronic Limited
Hong Kong, China
FILTER BANDPASS 5 GHZ WLAN SMD
769-DEA255375BT-2076A1
FILTER BANDPASS 5 GHZ WLAN SMD 769-DEA255375BT-2076A1
FILTER BANDPASS 5 GHZ WLAN SMD

FILTER BANDPASS 5 GHZ WLAN SMD

Supplier's Site
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Filters
DEA255375BT-2076A1
Radio Frequency Chip/Antenna >> RF Filters DEA255375BT-2076A1
950MHz 带通 1.2dB 1dB SMD-4P,2.5x2mm RF Filters ROHS

950MHz 带通 1.2dB 1dB SMD-4P,2.5x2mm RF Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-3977-2-ND DEA255375BT-2076A1 769-DEA255375BT-2076A1 DEA255375BT-2076A1
Product Name RF Filters RF Filters FILTER BANDPASS 5 GHZ WLAN SMD Radio Frequency Chip/Antenna >> RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass Bandpass
Fc 5375 MHz 5375 MHz 5375 MHz
Bandwidth 950000 kHz 950000 kHz 950000 kHz 950000 kHz
Ripple 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1960 MHz RF SAW Filter - Band 2 Downlink - 855817 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-B100MC5S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
915-960MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(932.5/35)-2246S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 400 to 2500 MHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 34.14 - 36.13 GHz Bandpass Filter - MFBP-00027PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 34140 to 36130 MHz
View Details