TDK-Lambda Americas Inc., High Power Division 2.45GHZ EMI RFI Filter DEA252450BT-2134B1

Description
RF FILTER BAND PASS 2.45GHZ 1008 Product overview: DEA252450BT-2134B1 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA252450BT-2134 B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF FILTER BAND PASS 2.45GHZ 1008 Product overview: DEA252450BT-2134B1 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA252450BT-2134 B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.45GHZ EMI RFI Filter - 844-DEA252450BT-2134B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.45GHZ EMI RFI Filter
844-DEA252450BT-2134B1
2.45GHZ EMI RFI Filter 844-DEA252450BT-2134B1
RF FILTER BAND PASS 2.45GHZ 1008 Product overview: DEA252450BT-2134B1 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA252450BT-2134 B1 can be used for catalog matching and distributor lookup.

RF FILTER BAND PASS 2.45GHZ 1008 Product overview: DEA252450BT-2134B1 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.45GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-DEA252450BT-2134B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk - 08X4115 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk
08X4115
Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk 08X4115
FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:1008 [2520 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, BAND PASS, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetooth, WLAN; Filter Case Style:1008 [2520 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk - 08X4114 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk
08X4114
Filter, Band Pass, 2.4Ghz To 2.5Ghz; Filter Type Tdk 08X4114
FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo th, WLAN; Filter Case Style:1008 [2520 Metric]; Product Range:- RoHS Compliant: Yes

FILTER, BAND PASS, 2.4GHz to 2.5GHz; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetooth, WLAN; Filter Case Style:1008 [2520 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 844-DEA252450BT-2134B1 08X4115
Product Name 2.45GHZ EMI RFI Filter Filter, Band Pass, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - ML6416CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth Low Pass
Fc 7100 kHz
View Details
 - AFS14A72-2436.00-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 2.44E6 kHz
View Details
4 suppliers